Liberty Brush Manufacturing, LLC 28 inch - 18 S.R. Nylon Cyl. Scrub Brush 1221328

Description
28 inch - 18 S.R. Nylon Cyl. Scrub Brush
Description
28 inch - 18 S.R. Nylon Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
28 inch - 18 S.R. Nylon Cyl. Scrub Brush - 1221328 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
28 inch - 18 S.R. Nylon Cyl. Scrub Brush
1221328
28 inch - 18 S.R. Nylon Cyl. Scrub Brush 1221328
28 inch - 18 S.R. Nylon Cyl. Scrub Brush

28 inch - 18 S.R. Nylon Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 1221328
Product Name 28 inch - 18 S.R. Nylon Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1369889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
3
Specs
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.06 inch (77.8 mm)
View Details