Liberty Brush Manufacturing, LLC 36 inch - 8 D.R. Proex Main Broom 1064436

Description
36 inch - 8 D.R. Proex Main Broom
Description
36 inch - 8 D.R. Proex Main Broom

Suppliers

Company
Product
Description
Supplier Links
36 inch - 8 D.R. Proex Main Broom - 1064436 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
36 inch - 8 D.R. Proex Main Broom
1064436
36 inch - 8 D.R. Proex Main Broom 1064436
36 inch - 8 D.R. Proex Main Broom

36 inch - 8 D.R. Proex Main Broom

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 1064436
Product Name 36 inch - 8 D.R. Proex Main Broom
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 302962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 2.95 inch (75 mm)
View Details
CT10165, 5/8 Inch Chucktuft Tube Brush - 45014 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
15 inch - Union Mix Scrub Brush w/ LP74 Lugs - 60815LP74 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 15 inch (381 mm)
View Details