Leviton Manufacturing Wall Switch Occupancy Sensor ODS0D-TDT

Description
Brand Features Leviton’s ODS0D-TD dual-relay Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate lighting loads from a single unit. It is compatible with incandescent, fluorescent and low-voltage lighting. The unit features dual manual override switches that can be used to toggle the on/off status of each lighting load while an area is occupied. The ODS0D-TD can be installed in place of two single-pole wall switches and fits in a standard single-gang wall box. The unit requires a ground connection for proper operation. The sensor has an adjustable 30 minute time-delay setting for the first relay and second relay. To comply with California energy commission’s Title 24, the second relay is a manual on only. Item Description Product Line: ODS0D, Technology: Passive Infrared, Switch Type: Single-Pole, Dual Relay, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Light Almond, Warranty: 5-Year Limited
Description
Brand Features Leviton’s ODS0D-TD dual-relay Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate lighting loads from a single unit. It is compatible with incandescent, fluorescent and low-voltage lighting. The unit features dual manual override switches that can be used to toggle the on/off status of each lighting load while an area is occupied. The ODS0D-TD can be installed in place of two single-pole wall switches and fits in a standard single-gang wall box. The unit requires a ground connection for proper operation. The sensor has an adjustable 30 minute time-delay setting for the first relay and second relay. To comply with California energy commission’s Title 24, the second relay is a manual on only. Item Description Product Line: ODS0D, Technology: Passive Infrared, Switch Type: Single-Pole, Dual Relay, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Light Almond, Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Wall Switch Occupancy Sensor - ODS0D-TDT - Leviton Manufacturing
Melville, NY, USA
Wall Switch Occupancy Sensor
ODS0D-TDT
Wall Switch Occupancy Sensor ODS0D-TDT
Brand Features Leviton’s ODS0D-TD dual-relay Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate lighting loads from a single unit. It is compatible with incandescent, fluorescent and low-voltage lighting. The unit features dual manual override switches that can be used to toggle the on/off status of each lighting load while an area is occupied. The ODS0D-TD can be installed in place of two single-pole wall switches and fits in a standard single-gang wall box. The unit requires a ground connection for proper operation. The sensor has an adjustable 30 minute time-delay setting for the first relay and second relay. To comply with California energy commission’s Title 24, the second relay is a manual on only. Item Description Product Line: ODS0D, Technology: Passive Infrared, Switch Type: Single-Pole, Dual Relay, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Light Almond, Warranty: 5-Year Limited

Brand Features

Leviton’s ODS0D-TD dual-relay Decora wall switch passive infrared (PIR) occupancy sensor is used to provide automatic lighting control for energy savings and convenience in a variety of commercial applications, including: class rooms - conference rooms - offices multimedia rooms - day care centers - lounges the ODS0D- ID provides automatic switching of two separate lighting loads from a single unit. It is compatible with incandescent, fluorescent and low-voltage lighting. The unit features dual manual override switches that can be used to toggle the on/off status of each lighting load while an area is occupied. The ODS0D-TD can be installed in place of two single-pole wall switches and fits in a standard single-gang wall box. The unit requires a ground connection for proper operation. The sensor has an adjustable 30 minute time-delay setting for the first relay and second relay. To comply with California energy commission’s Title 24, the second relay is a manual on only.

Item Description

Product Line: ODS0D, Technology: Passive Infrared, Switch Type: Single-Pole, Dual Relay, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100 Sq. Ft., Pattern: 180°, Color: Light Almond, Warranty: 5-Year Limited

Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Motion and Occupancy Detectors
Product Number ODS0D-TDT
Product Name Wall Switch Occupancy Sensor
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2520160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
View Details
Wall Switch Occupancy Sensor - OSSMD-MAW - Leviton Manufacturing
Specs
Type Passive Infrared, PIRs; Ultrasonic
Mounting Wall Mount
Features Wall Switch
View Details