4 Channel, 1200 Watt/Channel 4800 Watt Max, Knockout, Dimmer/Relay System, DMX installed, Micro-Plex And 0-10V Analog Is Standard, 240V.
| Leviton Manufacturing | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | N600P-DK9 |
| Product Name | Dimmer Relay System |
| Application | Interior; Commercial |
| Controller Type | Satellite Dimmer Pack |
| Lamp Power | 1200 to 4800 watts |
| Voltage | 208-230/240V |