4 Channel, 300 Watt/Channel Dimmer Relay System, Microplex And 0-10V Analog Is Standard, DMX installed, 120V. The DDS 5300 dimmer pack from Leviton provides a compact but powerful four channel dimmer/relay solution.
| Leviton Manufacturing | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | N5300-D00 |
| Product Name | Dimmer Relay System |
| Application | Interior; Commercial |
| Controller Type | Satellite Dimmer Pack |
| Lamp Power | 300 to 1200 watts |
| Voltage | 115/120V |