Leviton Manufacturing Slide Type Dimmer (Monet) MNX30-7LW

Description
3000VA, 277 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 3000VA Voltage: 277 Volt AC 60Hz Fins: Wide Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-LL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Description
3000VA, 277 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 3000VA Voltage: 277 Volt AC 60Hz Fins: Wide Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-LL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Monet) - MNX30-7LW - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Monet)
MNX30-7LW
Slide Type Dimmer (Monet) MNX30-7LW
3000VA, 277 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 3000VA Voltage: 277 Volt AC 60Hz Fins: Wide Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-LL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

3000VA, 277 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, LED Locator Light - White

Switch Type:Single-Pole & 3-Way
Style Name:Monet
Type:Digital
Preset:Preset
Load Type:Electronic Mark 10 Powerline Fluorescent
Load Rating:3000VA
Voltage:277 Volt AC 60Hz
Fins:Wide
Light:LED Locator Light
Action:Soft-ON/Fade-OFF
Protection:Internal MOV & Filter
Wallplate:2 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Color Change Kit:MNKIT-LL Series
Available Color Kits:Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number MNX30-7LW
Product Name Slide Type Dimmer (Monet)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - 4904BW - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details