Leviton Manufacturing Slide Type Dimmer (Monet) MNX15-1LW

Description
1500VA, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1500VA Voltage: 120 Volt AC 60Hz Fins: Wide Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-LL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Description
1500VA, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1500VA Voltage: 120 Volt AC 60Hz Fins: Wide Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-LL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Monet) - MNX15-1LW - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Monet)
MNX15-1LW
Slide Type Dimmer (Monet) MNX15-1LW
1500VA, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, LED Locator Light - White Switch Type: Single-Pole & 3-Way Style Name: Monet Type: Digital Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1500VA Voltage: 120 Volt AC 60Hz Fins: Wide Light: LED Locator Light Action: Soft-ON/Fade-OFF Protection: Internal MOV & Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited Color Change Kit: MNKIT-LL Series Available Color Kits: Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B

1500VA, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, LED Locator Light - White

Switch Type:Single-Pole & 3-Way
Style Name:Monet
Type:Digital
Preset:Preset
Load Type:Electronic Mark 10 Powerline Fluorescent
Load Rating:1500VA
Voltage:120 Volt AC 60Hz
Fins:Wide
Light:LED Locator Light
Action:Soft-ON/Fade-OFF
Protection:Internal MOV & Filter
Wallplate:2 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Color Change Kit:MNKIT-LL Series
Available Color Kits:Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number MNX15-1LW
Product Name Slide Type Dimmer (Monet)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
LC3X Controller -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
Controller Type Manual On/Off; Daylight Sensor; Timer
Voltage 24 VAC
View Details