Multizone Controller and Dimmer - D3206 with combine/separate for partitioning, 2 auxiliary dimming/switching zones. 1920W
System Type:
Dimensions Multizone System
System Component:
Multizone Controller/Dimmer
Zone Quantity:
6 Local 2 Auxilary
Remote Zone Capacity:
256
Load Rating:
1920W/VA Total 1000W/VA per Zone 1200W per Side
Input Voltage:
120 Volt AC 60Hz
Color:
White
Standards and Certifications:
CUL/US/NOM
Warranty:
2-Year Limited
Multizone Controller and Dimmer - D3206 with combine/separate for partitioning, 2 auxiliary dimming/switching zones. 1920W
| System Type: | Dimensions Multizone System |
| System Component: | Multizone Controller/Dimmer |
| Zone Quantity: | 6 Local 2 Auxilary |
| Remote Zone Capacity: | 256 |
| Load Rating: | 1920W/VA Total 1000W/VA per Zone 1200W per Side |
| Input Voltage: | 120 Volt AC 60Hz |
| Color: | White |
| Standards and Certifications: | CUL/US/NOM |
| Warranty: | 2-Year Limited |