Leviton Manufacturing Multizone Lighting System D3206-1LW

Description
Multizone Controller and Dimmer - Self contained dimmer with 6 local zones and learning IR receiver. 1920W System Type: Dimensions Multizone System System Component: Multizone Controller/Dimmer Zone Quantity: 6 Local Remote Zone Capacity: 186 Load Rating: 1920W/VA Total 1000W/VA per Zone 1200W per Side Input Voltage: 120 Volt AC 60Hz Color: White Standards and Certifications: CUL/US/NOM Warranty: 2-Year Limited
Description
Multizone Controller and Dimmer - Self contained dimmer with 6 local zones and learning IR receiver. 1920W System Type: Dimensions Multizone System System Component: Multizone Controller/Dimmer Zone Quantity: 6 Local Remote Zone Capacity: 186 Load Rating: 1920W/VA Total 1000W/VA per Zone 1200W per Side Input Voltage: 120 Volt AC 60Hz Color: White Standards and Certifications: CUL/US/NOM Warranty: 2-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Multizone Lighting System - D3206-1LW - Leviton Manufacturing
Melville, NY, USA
Multizone Lighting System
D3206-1LW
Multizone Lighting System D3206-1LW
Multizone Controller and Dimmer - Self contained dimmer with 6 local zones and learning IR receiver. 1920W System Type: Dimensions Multizone System System Component: Multizone Controller/Dimmer Zone Quantity: 6 Local Remote Zone Capacity: 186 Load Rating: 1920W/VA Total 1000W/VA per Zone 1200W per Side Input Voltage: 120 Volt AC 60Hz Color: White Standards and Certifications: CUL/US/NOM Warranty: 2-Year Limited

Multizone Controller and Dimmer - Self contained dimmer with 6 local zones and learning IR receiver. 1920W

System Type:Dimensions Multizone System
System Component:Multizone Controller/Dimmer
Zone Quantity:6 Local
Remote Zone Capacity:186
Load Rating:1920W/VA Total 1000W/VA per Zone 1200W per Side
Input Voltage:120 Volt AC 60Hz
Color:White
Standards and Certifications:CUL/US/NOM
Warranty:2-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number D3206-1LW
Product Name Multizone Lighting System
Application Interior; Commercial; Architectural Grade
Controller Type Time Clock Config; Programmable Controller
Lamp Type Fluorescent Lamps; Incandescent Lamps
Lamp Power 1920 watts
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
LCM-ASTRO System -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Security; Sign/Marketing; Commercial; Canopy, Sign, Exterior
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config
Lamp Type High Intensity Discharge Lamps
View Details
TradeMaster Toggle Dimmer - T600W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Toggle Dimmer
Lamp Power 600 watts
View Details