Leviton Manufacturing Slide Type Dimmer (Renoir) 81500-3

Description
1500W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, - Brown Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1500W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
1500W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, - Brown Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1500W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 81500-3 - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
81500-3
Slide Type Dimmer (Renoir) 81500-3
1500W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, - Brown Switch Type: 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 1500W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Brown Standards and Certifications: UL/CSA Warranty: 5-Year Limited

1500W, 120 Volt AC 60Hz, 3-Way, Renoir Preset Electro-Mechanical Incandescent Slide Dimmer, Wide Fin, - Brown

Switch Type:3-Way
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Incandescent
Load Rating:1500W
Voltage:120 Volt AC 60Hz
Fins:Wide
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Brown
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 81500-3
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Stand Alone Tunnel Lighting Control System - T41-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Leandro Low-Voltage Preset Dimmer - DLV600MWV - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 600 watts
View Details