Leviton Manufacturing Slide Type Dimmer (Renoir) 71511

Description
1500VA 1125W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Magnetic Low-Voltage Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Magnetic Low-Voltage Load Rating: 1500VA 1125W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
1500VA 1125W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Magnetic Low-Voltage Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Magnetic Low-Voltage Load Rating: 1500VA 1125W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 71511 - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
71511
Slide Type Dimmer (Renoir) 71511
1500VA 1125W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Magnetic Low-Voltage Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Magnetic Low-Voltage Load Rating: 1500VA 1125W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

1500VA 1125W, 120 Volt AC 60Hz, Single-Pole, Renoir Preset Electro-Mechanical Magnetic Low-Voltage Slide Dimmer, Wide Fin, - Ivory

Switch Type:Single-Pole
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Magnetic Low-Voltage
Load Rating:1500VA 1125W
Voltage:120 Volt AC 60Hz
Fins:Wide
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Ivory
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 71511
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1125 watts
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Dimmer Switch - DVLV-603P-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 450 watts
View Details
Dimmer Module - ENRDIM - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Manual On/Off
Lamp Type High Intensity Discharge Lamps
View Details