Leviton Manufacturing Rotary Type Dimmer (Van Gogh) 62000-W

Description
2000W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Wide Fin, - White Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited
Description
2000W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Wide Fin, - White Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Rotary Type Dimmer (Van Gogh) - 62000-W - Leviton Manufacturing
Melville, NY, USA
Rotary Type Dimmer (Van Gogh)
62000-W
Rotary Type Dimmer (Van Gogh) 62000-W
2000W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Wide Fin, - White Switch Type: Single-Pole Style Name: Van Gogh Type: Electro-Mechanical Load Type: Incandescent Load Rating: 2000W Voltage: 120 Volt AC 60Hz Fins: Wide Action: Rotary ON/OFF Protection: Radio/TV Filter Wallplate: 2 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited

2000W, 120 Volt AC 60Hz, Single-Pole, Van Gogh Electro-Mechanical Incandescent Rotary Dimmer, Wide Fin, - White

Switch Type:Single-Pole
Style Name:Van Gogh
Type:Electro-Mechanical
Load Type:Incandescent
Load Rating:2000W
Voltage:120 Volt AC 60Hz
Fins:Wide
Action:Rotary ON/OFF
Protection:Radio/TV Filter
Wallplate:2 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 62000-W
Product Name Rotary Type Dimmer (Van Gogh)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Incandescent Lamps
Lamp Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details
CP Station - MAC-206-4 - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 4
View Details
Single Level Lighting Controller - LC8 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
View Details