Leviton Manufacturing Rotary Type Dimmer (Van Gogh) 60800-3W

Description
800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White Switch Type: 3-Way Style Name: Van Gogh Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Push ON/Push OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited
Description
800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White Switch Type: 3-Way Style Name: Van Gogh Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Push ON/Push OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Rotary Type Dimmer (Van Gogh) - 60800-3W - Leviton Manufacturing
Melville, NY, USA
Rotary Type Dimmer (Van Gogh)
60800-3W
Rotary Type Dimmer (Van Gogh) 60800-3W
800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White Switch Type: 3-Way Style Name: Van Gogh Type: Electro-Mechanical Preset: Preset Load Type: Incandescent Load Rating: 800W Voltage: 120 Volt AC 60Hz Fins: Narrow Action: Push ON/Push OFF Protection: Radio/TV Filter Wallplate: 1 Gang Included Color: White Standards and Certifications: UL/CSA Warranty: 2-Year Limited

800W, 120 Volt AC 60Hz, 3-Way, Van Gogh Preset Electro-Mechanical Incandescent Rotary Dimmer, Narrow Fin, - White

Switch Type:3-Way
Style Name:Van Gogh
Type:Electro-Mechanical
Preset:Preset
Load Type:Incandescent
Load Rating:800W
Voltage:120 Volt AC 60Hz
Fins:Narrow
Action:Push ON/Push OFF
Protection:Radio/TV Filter
Wallplate:1 Gang Included
Color:White
Standards and Certifications:UL/CSA
Warranty:2-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 60800-3W
Product Name Rotary Type Dimmer (Van Gogh)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Incandescent Lamps
Lamp Power 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
LC3X Controller -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
Controller Type Manual On/Off; Daylight Sensor; Timer
Voltage 24 VAC
View Details
LS Series Low-Voltage Slide Dimmer - LSLV600PW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details