Leviton Manufacturing Slide Type Dimmer (Renoir) 26666-37

Description
1200VA 900W, 277 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole & 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1200VA 900W Voltage: 277 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
1200VA 900W, 277 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole & 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1200VA 900W Voltage: 277 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 26666-37 - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
26666-37
Slide Type Dimmer (Renoir) 26666-37
1200VA 900W, 277 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole & 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1200VA 900W Voltage: 277 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

1200VA 900W, 277 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory

Switch Type:Single-Pole & 3-Way
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Electronic Mark 10 Powerline Fluorescent
Load Rating:1200VA 900W
Voltage:277 Volt AC 60Hz
Fins:Wide
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Ivory
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 26666-37
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
Lamp Power 900 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
REDUNDANT - T54-3 System - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Rotary Dimmer - 91003W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
View Details