Leviton Manufacturing Slide Type Dimmer (Renoir) 26666-31

Description
1200VA 900W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole & 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1200VA 900W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited
Description
1200VA 900W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole & 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1200VA 900W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

Suppliers

Company
Product
Description
Supplier Links
Slide Type Dimmer (Renoir) - 26666-31 - Leviton Manufacturing
Melville, NY, USA
Slide Type Dimmer (Renoir)
26666-31
Slide Type Dimmer (Renoir) 26666-31
1200VA 900W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory Switch Type: Single-Pole & 3-Way Style Name: Renoir Type: Electro-Mechanical Preset: Preset Load Type: Electronic Mark 10 Powerline Fluorescent Load Rating: 1200VA 900W Voltage: 120 Volt AC 60Hz Fins: Wide Action: ON/OFF Rocker Protection: Radio/TV Filter Wallplate: Included Color: Ivory Standards and Certifications: UL/CSA Warranty: 5-Year Limited

1200VA 900W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Renoir Preset Electro-Mechanical Electronic Mark 10 Powerline Fluorescent Slide Dimmer, Wide Fin, - Ivory

Switch Type:Single-Pole & 3-Way
Style Name:Renoir
Type:Electro-Mechanical
Preset:Preset
Load Type:Electronic Mark 10 Powerline Fluorescent
Load Rating:1200VA 900W
Voltage:120 Volt AC 60Hz
Fins:Wide
Action:ON/OFF Rocker
Protection:Radio/TV Filter
Wallplate:Included
Color:Ivory
Standards and Certifications:UL/CSA
Warranty:5-Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Lighting Controls
Product Number 26666-31
Product Name Slide Type Dimmer (Renoir)
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
Lamp Power 900 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Slide Type Dimmer (Renoir) - 82000-3 - Leviton Manufacturing
Specs
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details