ULTRA CONTRACTOR -- LIGHT WEIGHT DOUBLE DROP SIDE BODY
Les Ateliers Beau-Roc Inc.light weight double drop side bodyUltra CONTRACTOR
Description
Features
One piece sides and tailgate, with posts.
Weather resistant extra high strength steel.
Full 180 degree double drop sides with stainless steel greaseable hinge pins and greaseable latch pins.
Drop side mounted to edge of body, closes without preparatory cleanup.
Quick release double drop sides and tailgate.
Split interlocking drop sides with no centre post.
Double acting tailgate that lines up with floor when lying flat.
Two piece front for ease of storage and shipping.
Straight 72" front allows height adjustment.
Long life cycle design for low operating costs.
The Ultra Contractor body has a one year warranty.
Standard Equipment
Front mount telescopic hoist, mounting kit.
Window slots insert kit available at no charge.
Options
Cab shield (various lengths).
Tapered upper front available.
One or two fixed sides available.
Sides and tailgate available without posts.
"Body only" available (no mounting kit or hoist).
Double-acting cylinder.
Underbody hoist.
Les Ateliers Beau-Roc Inc.
Done
Description
Features
One piece sides and tailgate, with posts.
Weather resistant extra high strength steel.
Full 180 degree double drop sides with stainless steel greaseable hinge pins and greaseable latch pins.
Drop side mounted to edge of body, closes without preparatory cleanup.
Quick release double drop sides and tailgate.
Split interlocking drop sides with no centre post.
Double acting tailgate that lines up with floor when lying flat.
Two piece front for ease of storage and shipping.
Straight 72" front allows height adjustment.
Long life cycle design for low operating costs.
The Ultra Contractor body has a one year warranty.
Standard Equipment
Front mount telescopic hoist, mounting kit.
Window slots insert kit available at no charge.
Options
Cab shield (various lengths).
Tapered upper front available.
One or two fixed sides available.
Sides and tailgate available without posts.
"Body only" available (no mounting kit or hoist).
Double-acting cylinder.
Underbody hoist.
Features
One piece sides and tailgate, with posts.
Weather resistant extra high strength steel.
Full 180 degree double drop sides with stainless steel greaseable hinge pins and greaseable latch pins.
Drop side mounted to edge of body, closes without preparatory cleanup.
Quick release double drop sides and tailgate.
Split interlocking drop sides with no centre post.
Double acting tailgate that lines up with floor when lying flat.
Two piece front for ease of storage and shipping.
Straight 72" front allows height adjustment.
Long life cycle design for low operating costs.
The Ultra Contractor body has a one year warranty.
Standard Equipment
Front mount telescopic hoist, mounting kit.
Window slots insert kit available at no charge.
Options
Cab shield (various lengths).
Tapered upper front available.
One or two fixed sides available.
Sides and tailgate available without posts.
"Body only" available (no mounting kit or hoist).
Double-acting cylinder.
Underbody hoist.
Features
One piece sides and tailgate, with posts.
Weather resistant extra high strength steel.
Full 180 degree double drop sides with stainless steel greaseable hinge pins and greaseable latch pins.
Drop side mounted to edge of body, closes without preparatory cleanup.
Quick release double drop sides and tailgate.
Split interlocking drop sides with no centre post.
Double acting tailgate that lines up with floor when lying flat.
Two piece front for ease of storage and shipping.
Straight 72" front allows height adjustment.
Long life cycle design for low operating costs.
The Ultra Contractor body has a one year warranty.