Lenovo ThinkVision T2254p 22-inch LED Backlit LCD Monitor 60E1MAR2US

Description
Outstanding visuals are just the beginning with this sleek, high-performance monitor. Lenovo® ThinkVision® T2254p offers 22-inch wide screen with exceptional Full HD resolution, brightness and contrast that enhances productivity. Multiple connectivity options, ergonomic full-function stand and Green certifications make it an excellent all-around monitor for virtually any environment. DISPLAY: LED backlight LCD panel 22"w 16:10 1680 x 1050 resolution TN panel with 170o/160o viewing angle 250 nits brightness 1000:1 contrast ratio and 3M:1 DCR 5 ms response time 72% color gamut and 16.7M colors Anti-glare screen CONNECTIVITY & STAND 1 x VGA 1 x HDMI 1.4 1 x DP 1.2 MECHANICAL: Full function LTPS Stand Support ThinkCentre Tiny Clamp Bracket Cable management MULTIMEDIA: Support optional soundbar 1 x Audio out
Description
Outstanding visuals are just the beginning with this sleek, high-performance monitor. Lenovo® ThinkVision® T2254p offers 22-inch wide screen with exceptional Full HD resolution, brightness and contrast that enhances productivity. Multiple connectivity options, ergonomic full-function stand and Green certifications make it an excellent all-around monitor for virtually any environment. DISPLAY: LED backlight LCD panel 22"w 16:10 1680 x 1050 resolution TN panel with 170o/160o viewing angle 250 nits brightness 1000:1 contrast ratio and 3M:1 DCR 5 ms response time 72% color gamut and 16.7M colors Anti-glare screen CONNECTIVITY & STAND 1 x VGA 1 x HDMI 1.4 1 x DP 1.2 MECHANICAL: Full function LTPS Stand Support ThinkCentre Tiny Clamp Bracket Cable management MULTIMEDIA: Support optional soundbar 1 x Audio out

Suppliers

Company
Product
Description
Supplier Links
ThinkVision T2254p 22-inch LED Backlit LCD Monitor - 60E1MAR2US - Lenovo
Morrisville, NC, USA
ThinkVision T2254p 22-inch LED Backlit LCD Monitor
60E1MAR2US
ThinkVision T2254p 22-inch LED Backlit LCD Monitor 60E1MAR2US
Outstanding visuals are just the beginning with this sleek, high-performance monitor. Lenovo® ThinkVision® T2254p offers 22-inch wide screen with exceptional Full HD resolution, brightness and contrast that enhances productivity. Multiple connectivity options, ergonomic full-function stand and Green certifications make it an excellent all-around monitor for virtually any environment. DISPLAY: LED backlight LCD panel 22"w 16:10 1680 x 1050 resolution TN panel with 170o/160o viewing angle 250 nits brightness 1000:1 contrast ratio and 3M:1 DCR 5 ms response time 72% color gamut and 16.7M colors Anti-glare screen CONNECTIVITY & STAND 1 x VGA 1 x HDMI 1.4 1 x DP 1.2 MECHANICAL: Full function LTPS Stand Support ThinkCentre Tiny Clamp Bracket Cable management MULTIMEDIA: Support optional soundbar 1 x Audio out

Outstanding visuals are just the beginning with this sleek, high-performance monitor. Lenovo® ThinkVision® T2254p offers 22-inch wide screen with exceptional Full HD resolution, brightness and contrast that enhances productivity. Multiple connectivity options, ergonomic full-function stand and Green certifications make it an excellent all-around monitor for virtually any environment. DISPLAY: LED backlight LCD panel 22"w 16:10 1680 x 1050 resolution TN panel with 170o/160o viewing angle 250 nits brightness 1000:1 contrast ratio and 3M:1 DCR 5 ms response time 72% color gamut and 16.7M colors Anti-glare screen CONNECTIVITY & STAND 1 x VGA 1 x HDMI 1.4 1 x DP 1.2 MECHANICAL: Full function LTPS Stand Support ThinkCentre Tiny Clamp Bracket Cable management MULTIMEDIA: Support optional soundbar 1 x Audio out

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 60E1MAR2US
Product Name ThinkVision T2254p 22-inch LED Backlit LCD Monitor
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA; DP
Screen Resolution WSXGA+ (1680 x 1050)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Specs
Monitor Type LCD Display
Other Type/Technology Vacuum Fluorescent Display
Input Types Serial Interface
View Details