Lee Co. (The) PTC Solenoid Valve

Description
The PTC Solenoid Valve is a pressure-to-close design that ensures the control port remains isolated from the pressure source to help safeguard against any unexpected system conditions. This design offers the added performance benefit of reduced leakage. In exchange, there is a reduction in flow capacity and the package size and weight are slightly increased when compared to the standard piloting solenoid valve. This design utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight savings. Features Lohm Rate: 4000 Lohms max Operating Pressure: 3000 - 5000 psid Leakage: 0.5 cc / minute max de-energized Weight: 0.35 lbs max
Request a Quote
Description
The PTC Solenoid Valve is a pressure-to-close design that ensures the control port remains isolated from the pressure source to help safeguard against any unexpected system conditions. This design offers the added performance benefit of reduced leakage. In exchange, there is a reduction in flow capacity and the package size and weight are slightly increased when compared to the standard piloting solenoid valve. This design utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight savings. Features Lohm Rate: 4000 Lohms max Operating Pressure: 3000 - 5000 psid Leakage: 0.5 cc / minute max de-energized Weight: 0.35 lbs max
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Solenoid Valve -  - Lee Co. (The)
Westbrook, CT, USA
PTC Solenoid Valve
PTC Solenoid Valve
The PTC Solenoid Valve is a pressure-to-close design that ensures the control port remains isolated from the pressure source to help safeguard against any unexpected system conditions. This design offers the added performance benefit of reduced leakage. In exchange, there is a reduction in flow capacity and the package size and weight are slightly increased when compared to the standard piloting solenoid valve. This design utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight savings. Features Lohm Rate: 4000 Lohms max Operating Pressure: 3000 - 5000 psid Leakage: 0.5 cc / minute max de-energized Weight: 0.35 lbs max

The PTC Solenoid Valve is a pressure-to-close design that ensures the control port remains isolated from the pressure source to help safeguard against any unexpected system conditions. This design offers the added performance benefit of reduced leakage. In exchange, there is a reduction in flow capacity and the package size and weight are slightly increased when compared to the standard piloting solenoid valve. This design utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight savings.

Features

  • Lohm Rate: 4000 Lohms max
  • Operating Pressure: 3000 - 5000 psid
  • Leakage: 0.5 cc / minute max de-energized
  • Weight: 0.35 lbs max
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name PTC Solenoid Valve
Valve Type Solenoid; Dual-Ball Solenoid Valves
Unlock Full Specs
to access all available technical data

Similar Products

1000 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
6 mm Zero Leak 316L Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
187 Zero-Leak PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Zero-Leak Relief Valves
Valve Size 0.19 inch (4.75 mm)
View Details
LFY Series 2- & 3-Way Isolation Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Isolation Solenoid Valves
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details