Lee Co. (The) 281 High Pressure Flow Control

Description
This high pressure, miniature flow control valve is 0.281 inches in diameter and 1.41 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 10,000 Lohms. Features Type: Flow Control Diameter: 0.281 inches Metered Flow Range: 1000 - 10,000 Lohms Maximum Working Pressure: 5000 psi
Request a Quote Datasheet
Description
This high pressure, miniature flow control valve is 0.281 inches in diameter and 1.41 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 10,000 Lohms. Features Type: Flow Control Diameter: 0.281 inches Metered Flow Range: 1000 - 10,000 Lohms Maximum Working Pressure: 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
281 High Pressure Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
281 High Pressure Flow Control
281 High Pressure Flow Control
This high pressure, miniature flow control valve is 0.281 inches in diameter and 1.41 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 10,000 Lohms. Features Type: Flow Control Diameter: 0.281 inches Metered Flow Range: 1000 - 10,000 Lohms Maximum Working Pressure: 5000 psi

This high pressure, miniature flow control valve is 0.281 inches in diameter and 1.41 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 1000 to 10,000 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.281 inches
  • Metered Flow Range: 1000 - 10,000 Lohms
  • Maximum Working Pressure: 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 281 High Pressure Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

558 Series 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
375 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
5.5 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
250 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details