Lee Spring Company Constant Force Spring LCF 025 08 050S

Description
COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a load on a compression coil spring, making it shorter, it pushes back against the load and tries to get back to its original length. Compression springs offer resistance to linear compressing forces (push), and are in fact one of the most efficient energy storage devices available. All Lee Spring Stock Compression Stock Springs, except Instrumentation Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground ends. Ground ends provide flat planes and stability. Squareness influences how the axis force produced by the spring can be transferred to adjacent parts. Although open ends may be suitable in some applications, closed ends afford a greater degree of squareness. Squared and ground end compression stock springs are particularly useful in applications in which 1) high-duty springs are specified, 2) unusually close tolerances on load or rate are needed, 3) solid height must be minimized, 4) accurate seating and uniform bearing pressures are required and 5) a tendency towards buckling must be reduced.
Description
COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a load on a compression coil spring, making it shorter, it pushes back against the load and tries to get back to its original length. Compression springs offer resistance to linear compressing forces (push), and are in fact one of the most efficient energy storage devices available. All Lee Spring Stock Compression Stock Springs, except Instrumentation Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground ends. Ground ends provide flat planes and stability. Squareness influences how the axis force produced by the spring can be transferred to adjacent parts. Although open ends may be suitable in some applications, closed ends afford a greater degree of squareness. Squared and ground end compression stock springs are particularly useful in applications in which 1) high-duty springs are specified, 2) unusually close tolerances on load or rate are needed, 3) solid height must be minimized, 4) accurate seating and uniform bearing pressures are required and 5) a tendency towards buckling must be reduced.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring - LCF 025 08 050S - Lee Spring Company
Brooklyn, NY, USA
Constant Force Spring
LCF 025 08 050S
Constant Force Spring LCF 025 08 050S
COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a load on a compression coil spring, making it shorter, it pushes back against the load and tries to get back to its original length. Compression springs offer resistance to linear compressing forces (push), and are in fact one of the most efficient energy storage devices available. All Lee Spring Stock Compression Stock Springs, except Instrumentation Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground ends. Ground ends provide flat planes and stability. Squareness influences how the axis force produced by the spring can be transferred to adjacent parts. Although open ends may be suitable in some applications, closed ends afford a greater degree of squareness. Squared and ground end compression stock springs are particularly useful in applications in which 1) high-duty springs are specified, 2) unusually close tolerances on load or rate are needed, 3) solid height must be minimized, 4) accurate seating and uniform bearing pressures are required and 5) a tendency towards buckling must be reduced.

COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a load on a compression coil spring, making it shorter, it pushes back against the load and tries to get back to its original length. Compression springs offer resistance to linear compressing forces (push), and are in fact one of the most efficient energy storage devices available. All Lee Spring Stock Compression Stock Springs, except Instrumentation Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground ends. Ground ends provide flat planes and stability. Squareness influences how the axis force produced by the spring can be transferred to adjacent parts. Although open ends may be suitable in some applications, closed ends afford a greater degree of squareness. Squared and ground end compression stock springs are particularly useful in applications in which 1) high-duty springs are specified, 2) unusually close tolerances on load or rate are needed, 3) solid height must be minimized, 4) accurate seating and uniform bearing pressures are required and 5) a tendency towards buckling must be reduced.

Supplier's Site

Technical Specifications

  Lee Spring Company
Product Category Constant Force Springs
Product Number LCF 025 08 050S
Product Name Constant Force Spring
Material Stainless Steel
Life Cycle 2500 cycles
Load Force 2.63 lbs (1.19 kg)
Inside Diameter 0.58 inch (14.68 mm)
Outside Diameter 0.70 inch (17.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 11.9 lb Spring Force, 13000 cycles Fatique Life, 57
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 11.9 lbs (5.4 kg)
View Details
Constant & Variable Force Springs -  - Maryland Precision Spring, an MW Industries Company
Maryland Precision Spring, an MW Industries Company
Specs
Material 301SS; Inconel; Copper, Silver, Beryllium Copper Brass, Steel
Width 0.10 to 2.00 inch (2.54 to 50.8 mm)
Length 12 to 60 inch (305 to 1524 mm)
View Details
Constant-Force Spring - CFS-15 - Reid Supply
Specs
Material 301SS; 310 Stainless Steel
Length 18 inch (457 mm)
View Details
Constant Force Springs - NWS series - Takachiho America, Inc.
Specs
Material Stainless Steel
Life Cycle 4000 to 36000 cycles
Load Force 0.4406 to 3.3 lbs (0.1998 to 1.5 kg)
View Details