LeBlond Ltd. K.O. Lee 2-1/2" to 4" Heavy Duty Complete Mandrel KM5

Description
Expanding Mandrels K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's mandrels are sized to fit 3/8" to 5 1/2" (9.5 to 139.7mm) holes. There is a K.O. LEE expanding mandrel set for every shop. Any mandrel may be purchased separately for production operations. A full set of K.O. LEE expanding mandrels will eliminate making and stocking separate mandrels for every job. A large bearing surface on all sleeves provides a positive grip on heavy jobs, prevents slip and chatter and holds thin sleeves and bushings without distortion. Work can be held in any position on sleeve and may overhang on either or both ends for facing operations. Precision ground arbors and sleeves provide accuracy of 0.001" (0.025mm) or better. Large bearing surface minimize wear. Auxiliary centers are a K.O. LEE feature, providing a large bearing surface and oil reservoir. The auxiliary centers also prevent damage to arbor center, prolong arbor life and are inexpensive to replace.
Datasheet
Description
Expanding Mandrels K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's mandrels are sized to fit 3/8" to 5 1/2" (9.5 to 139.7mm) holes. There is a K.O. LEE expanding mandrel set for every shop. Any mandrel may be purchased separately for production operations. A full set of K.O. LEE expanding mandrels will eliminate making and stocking separate mandrels for every job. A large bearing surface on all sleeves provides a positive grip on heavy jobs, prevents slip and chatter and holds thin sleeves and bushings without distortion. Work can be held in any position on sleeve and may overhang on either or both ends for facing operations. Precision ground arbors and sleeves provide accuracy of 0.001" (0.025mm) or better. Large bearing surface minimize wear. Auxiliary centers are a K.O. LEE feature, providing a large bearing surface and oil reservoir. The auxiliary centers also prevent damage to arbor center, prolong arbor life and are inexpensive to replace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K.O. Lee 2-1/2
Amelia, OH, USA
K.O. Lee 2-1/2" to 4" Heavy Duty Complete Mandrel
KM5
K.O. Lee 2-1/2" to 4" Heavy Duty Complete Mandrel KM5
Expanding Mandrels K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's mandrels are sized to fit 3/8" to 5 1/2" (9.5 to 139.7mm) holes. There is a K.O. LEE expanding mandrel set for every shop. Any mandrel may be purchased separately for production operations. A full set of K.O. LEE expanding mandrels will eliminate making and stocking separate mandrels for every job. A large bearing surface on all sleeves provides a positive grip on heavy jobs, prevents slip and chatter and holds thin sleeves and bushings without distortion. Work can be held in any position on sleeve and may overhang on either or both ends for facing operations. Precision ground arbors and sleeves provide accuracy of 0.001" (0.025mm) or better. Large bearing surface minimize wear. Auxiliary centers are a K.O. LEE feature, providing a large bearing surface and oil reservoir. The auxiliary centers also prevent damage to arbor center, prolong arbor life and are inexpensive to replace.

Expanding Mandrels

K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's mandrels are sized to fit 3/8" to 5 1/2" (9.5 to 139.7mm) holes.

There is a K.O. LEE expanding mandrel set for every shop. Any mandrel may be purchased separately for production operations. A full set of K.O. LEE expanding mandrels will eliminate making and stocking separate mandrels for every job.
A large bearing surface on all sleeves provides a positive grip on heavy jobs, prevents slip and chatter and holds thin sleeves and bushings without distortion. Work can be held in any position on sleeve and may overhang on either or both ends for facing operations.
Precision ground arbors and sleeves provide accuracy of 0.001" (0.025mm) or better. Large bearing surface minimize wear.
Auxiliary centers are a K.O. LEE feature, providing a large bearing surface and oil reservoir. The auxiliary centers also prevent damage to arbor center, prolong arbor life and are inexpensive to replace.

Supplier's Site Datasheet

Technical Specifications

  LeBlond Ltd.
Product Category Mandrels
Product Number KM5
Product Name K.O. Lee 2-1/2" to 4" Heavy Duty Complete Mandrel
Unlock Full Specs
to access all available technical data

Similar Products