Layher, Inc. Start Stairway

Description
For container charging or machine maintenance. Special stile made of strong aluminium section. Step profile grooved for sure footing. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable) Step length: 200 mm Inclination: 45° Platform length: 0,40 m Vertical height: max. 0,99 m (Measures from floor to upper edge of the platform) Step spacing: 200 mm Crossbeam: For safe standing (Crossbeam length: step length + 0,20 m) Lift castors (optional): For moving the start-stairsway like a barrow. Tell us when order! Permissible load capacity: max. step load 150 kg; max. total load 300 kg
Description
For container charging or machine maintenance. Special stile made of strong aluminium section. Step profile grooved for sure footing. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable) Step length: 200 mm Inclination: 45° Platform length: 0,40 m Vertical height: max. 0,99 m (Measures from floor to upper edge of the platform) Step spacing: 200 mm Crossbeam: For safe standing (Crossbeam length: step length + 0,20 m) Lift castors (optional): For moving the start-stairsway like a barrow. Tell us when order! Permissible load capacity: max. step load 150 kg; max. total load 300 kg

Suppliers

Company
Product
Description
Supplier Links
Start Stairway -  - Layher, Inc.
Germany
Start Stairway
Start Stairway
For container charging or machine maintenance. Special stile made of strong aluminium section. Step profile grooved for sure footing. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable) Step length: 200 mm Inclination: 45° Platform length: 0,40 m Vertical height: max. 0,99 m (Measures from floor to upper edge of the platform) Step spacing: 200 mm Crossbeam: For safe standing (Crossbeam length: step length + 0,20 m) Lift castors (optional): For moving the start-stairsway like a barrow. Tell us when order! Permissible load capacity: max. step load 150 kg; max. total load 300 kg

For container charging or machine maintenance. Special stile made of strong aluminium section.
Step profile grooved for sure footing.

TECHNICAL DATA:
Step width
: 0,60 m or 0,80 m
Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable)
Step length: 200 mm
Inclination: 45°
Platform length: 0,40 m
Vertical height: max. 0,99 m (Measures from floor to upper edge of the platform)
Step spacing: 200 mm
Crossbeam: For safe standing (Crossbeam length: step length + 0,20 m)
Lift castors (optional): For moving the start-stairsway like a barrow. Tell us when order!
Permissible load capacity: max. step load 150 kg; max. total load 300 kg

Supplier's Site

Technical Specifications

  Layher, Inc.
Product Category Stairs and Stairways
Product Name Start Stairway
Stair Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Stadium Risers -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Stair Type Other Stair Type (optional feature)
Industry Commercial
Material Other; Precast Concrete
View Details
Kee Walk -  - Kee Safety Inc.
Kee Safety Inc.
Specs
Stair Type Straight; Other Stair Type; Roof Top
Industry Commercial; Industrial; Residential
Material Aluminum; Plastic; Other; Nylon
View Details
Access Scaffolding / Stairway Towers -  - Layher, Inc.
Specs
Stair Type Other Stair Type; Scaffolding Stairway
Industry Industrial
Material Aluminum
View Details
IBC Stair -  - MiTek Inc
MiTek Inc
Specs
Stair Type Straight
Industry Industrial
Material Galvanized Steel
View Details