Layher, Inc. Allround Scaffolding Shoring Frames

Description
Layher has designed the Allround Shoring Frame especially for constructing support scaffolding. This supplementary component to Allround equipment, available in three different sizes, can sustain loads of up to six tons per standard – and thanks to its integrated rosettes it’s fully compatible with all other Allround components. The assembly of very strong supporting structures using the new Shoring Frame TG 60 in combination with other Allround standard components is thus extremely efficient: quick, yet individual and above all safe thanks to the well thought-out assembly sequence. Rapid assembly and variable use make the new Allround Shoring Frame TG 60 an extremely profitable investment. Time is saved not only thanks to the lightweight components, weighing no more than 18 kilograms, but also by the lower number of parts: assembly is about 30 percent faster than for a comparable structure using individual standards and ledgers. There are also simple yet proven connection techniques with wedge heads, permanently integrated and cast-on spigots, and the option of pre-assembling the shoring towers on the ground and quickly emplacing them by crane. Thanks to their experience in the use of system scaffolding, scaffolding erectors can further increase the speed of assembly. The variability of the Allround Shoring TG 60 also contributes to its high efficiency. The bay lengths of the shoring towers can be flexibly adapted, depending on the Allround ledgers used, to the actual load and to the configuration dimension of the formwork supports – thus optimizing the use of material and minimizing the assembly time. The use of Allround standard material also obviates the need for time-consuming bracing using tubes and couplers, or for measuring the individual towers to ensure they meet planning requirements. Rectangularity is automatically obtained.
Description
Layher has designed the Allround Shoring Frame especially for constructing support scaffolding. This supplementary component to Allround equipment, available in three different sizes, can sustain loads of up to six tons per standard – and thanks to its integrated rosettes it’s fully compatible with all other Allround components. The assembly of very strong supporting structures using the new Shoring Frame TG 60 in combination with other Allround standard components is thus extremely efficient: quick, yet individual and above all safe thanks to the well thought-out assembly sequence. Rapid assembly and variable use make the new Allround Shoring Frame TG 60 an extremely profitable investment. Time is saved not only thanks to the lightweight components, weighing no more than 18 kilograms, but also by the lower number of parts: assembly is about 30 percent faster than for a comparable structure using individual standards and ledgers. There are also simple yet proven connection techniques with wedge heads, permanently integrated and cast-on spigots, and the option of pre-assembling the shoring towers on the ground and quickly emplacing them by crane. Thanks to their experience in the use of system scaffolding, scaffolding erectors can further increase the speed of assembly. The variability of the Allround Shoring TG 60 also contributes to its high efficiency. The bay lengths of the shoring towers can be flexibly adapted, depending on the Allround ledgers used, to the actual load and to the configuration dimension of the formwork supports – thus optimizing the use of material and minimizing the assembly time. The use of Allround standard material also obviates the need for time-consuming bracing using tubes and couplers, or for measuring the individual towers to ensure they meet planning requirements. Rectangularity is automatically obtained.

Suppliers

Company
Product
Description
Supplier Links
Allround Scaffolding - Shoring Frames - Layher, Inc.
Germany
Allround Scaffolding
Shoring Frames
Allround Scaffolding Shoring Frames
Layher has designed the Allround Shoring Frame especially for constructing support scaffolding. This supplementary component to Allround equipment, available in three different sizes, can sustain loads of up to six tons per standard – and thanks to its integrated rosettes it’s fully compatible with all other Allround components. The assembly of very strong supporting structures using the new Shoring Frame TG 60 in combination with other Allround standard components is thus extremely efficient: quick, yet individual and above all safe thanks to the well thought-out assembly sequence. Rapid assembly and variable use make the new Allround Shoring Frame TG 60 an extremely profitable investment. Time is saved not only thanks to the lightweight components, weighing no more than 18 kilograms, but also by the lower number of parts: assembly is about 30 percent faster than for a comparable structure using individual standards and ledgers. There are also simple yet proven connection techniques with wedge heads, permanently integrated and cast-on spigots, and the option of pre-assembling the shoring towers on the ground and quickly emplacing them by crane. Thanks to their experience in the use of system scaffolding, scaffolding erectors can further increase the speed of assembly. The variability of the Allround Shoring TG 60 also contributes to its high efficiency. The bay lengths of the shoring towers can be flexibly adapted, depending on the Allround ledgers used, to the actual load and to the configuration dimension of the formwork supports – thus optimizing the use of material and minimizing the assembly time. The use of Allround standard material also obviates the need for time-consuming bracing using tubes and couplers, or for measuring the individual towers to ensure they meet planning requirements. Rectangularity is automatically obtained.

Layher has designed the Allround Shoring Frame especially for constructing support scaffolding. This supplementary component to Allround equipment, available in three different sizes, can sustain loads of up to six tons per standard – and thanks to its integrated rosettes it’s fully compatible with all other Allround components. The assembly of very strong supporting structures using the new Shoring Frame TG 60 in combination with other Allround standard components is thus extremely efficient: quick, yet individual and above all safe thanks to the well thought-out assembly sequence.

Rapid assembly and variable use make the new Allround Shoring Frame TG 60 an extremely profitable investment. Time is saved not only thanks to the lightweight components, weighing no more than 18 kilograms, but also by the lower number of parts: assembly is about 30 percent faster than for a comparable structure using individual standards and ledgers. There are also simple yet proven connection techniques with wedge heads, permanently integrated and cast-on spigots, and the option of pre-assembling the shoring towers on the ground and quickly emplacing them by crane. Thanks to their experience in the use of system scaffolding, scaffolding erectors can further increase the speed of assembly.

The variability of the Allround Shoring TG 60 also contributes to its high efficiency. The bay lengths of the shoring towers can be flexibly adapted, depending on the Allround ledgers used, to the actual load and to the configuration dimension of the formwork supports – thus optimizing the use of material and minimizing the assembly time. The use of Allround standard material also obviates the need for time-consuming bracing using tubes and couplers, or for measuring the individual towers to ensure they meet planning requirements. Rectangularity is automatically obtained.

Supplier's Site

Technical Specifications

  Layher, Inc.
Product Category Scaffolding
Product Number Shoring Frames
Product Name Allround Scaffolding
Type Frame Scaffolding
Unlock Full Specs
to access all available technical data

Similar Products

Rolling Towers -  - Layher, Inc.
Layher, Inc.
Specs
Type Other; Rolling Scaffolding Towers
Material Aluminum
View Details
Solar Panel Platform -  - Kee Safety Inc.
Specs
Type Cantilever Scaffolding
Material Aluminum; Other; 6082T6 Aluminum
Height   11 to 18 ft (33.53 to 54.86 dm)
View Details
Frame Scaffolding - SpeedyScaf - Layher, Inc.
Specs
Type Frame Scaffolding; Tower Scaffolding
Material Aluminum
View Details