Laserglow Technologies 10x Beam Expander X10DR

Description
The X10DR is a 10X beam expander custom-built to easily attach to the Aries or Hercules Series lasers. Effectively reducing the divergence of these lasers by a factor of 10 the X10DR eliminates the limitations of lasers with standard divergence in applications requiring extended working distances. The adjustable focus feature allows for maximum versatility while the three high quality AR coated lenses transmit >98% of the laser’s output power. The X10DR was the first beam expander ever developed specifically for a portable laser and Laserglow is proud to remain at the forefront of innovation in the portable laser industry. Package includes: X10DR 10x beam expander Allen key Nylon-Tipped Mounting screws
Description
The X10DR is a 10X beam expander custom-built to easily attach to the Aries or Hercules Series lasers. Effectively reducing the divergence of these lasers by a factor of 10 the X10DR eliminates the limitations of lasers with standard divergence in applications requiring extended working distances. The adjustable focus feature allows for maximum versatility while the three high quality AR coated lenses transmit >98% of the laser’s output power. The X10DR was the first beam expander ever developed specifically for a portable laser and Laserglow is proud to remain at the forefront of innovation in the portable laser industry. Package includes: X10DR 10x beam expander Allen key Nylon-Tipped Mounting screws

Suppliers

Company
Product
Description
Supplier Links
10x Beam Expander - X10DR - Laserglow Technologies
Toronto, Ontario, Canada
10x Beam Expander
X10DR
10x Beam Expander X10DR
The X10DR is a 10X beam expander custom-built to easily attach to the Aries or Hercules Series lasers. Effectively reducing the divergence of these lasers by a factor of 10 the X10DR eliminates the limitations of lasers with standard divergence in applications requiring extended working distances. The adjustable focus feature allows for maximum versatility while the three high quality AR coated lenses transmit >98% of the laser’s output power. The X10DR was the first beam expander ever developed specifically for a portable laser and Laserglow is proud to remain at the forefront of innovation in the portable laser industry. Package includes: X10DR 10x beam expander Allen key Nylon-Tipped Mounting screws

The X10DR is a 10X beam expander custom-built to easily attach to the Aries or Hercules Series lasers. Effectively reducing the divergence of these lasers by a factor of 10 the X10DR eliminates the limitations of lasers with standard divergence in applications requiring extended working distances. The adjustable focus feature allows for maximum versatility while the three high quality AR coated lenses transmit >98% of the laser’s output power.
The X10DR was the first beam expander ever developed specifically for a portable laser and Laserglow is proud to remain at the forefront of innovation in the portable laser industry.
Package includes:

  • X10DR 10x beam expander
  • Allen key
  • Nylon-Tipped Mounting screws
Supplier's Site

Technical Specifications

  Laserglow Technologies
Product Category Optical Lens Assemblies
Product Number X10DR
Product Name 10x Beam Expander
Type Beam Expander
Wavelength 532 nm (5320 Å)
Magnification 10 X
Aperture 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-40G-850 - World Star Tech
Specs
Type Collimator
Wavelength 850 nm (8500 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Fiber-optic Collimator, Adjustable, 375 - 600 nm, FC/PC - F-H10-VIS-FC - Newport MKS
Specs
Type Collimator
Wavelength 375 to 600 nm (3750 to 6000 Å)
Aperture 10 mm (0.3937 inch)
View Details
12.8mm f/1.0 Athermalized Lenses for LWIR Thermal Camera - 301-007 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Type Specialty / Other; Optical Lens Assemblies
Wavelength 8000 to 12000 nm (80000 to 120000 Å)
Working Distance 8.51 mm (0.3350 inch)
View Details
Stock Telecentric Lenses - SO-TEL-H62C-0534 - Shanghai Optics
Specs
Type Telecentric Lens
Magnification 1.32 X
Working Distance 120 mm (4.72 inch)
View Details