Laserglow Technologies Diffractive Optical Elements

Description
Laserglow's OEM Diffractive Optical Elements (DOEs) are ideal for any application where you require a highly visible pattern projected onto a surface. These DOEs are available in a variety of patterns including lines, crosses, parallel lines, circles, reticles, and grids. (See Specifications tab for pattern details.) They are composed of transparent polymeric materials (plastic). With the standard size of 8 mm diameter and 1mm-1.2mm thickness, these elements fit well into numerous standard laser modules or may be mounted outside the module housing.
Description
Laserglow's OEM Diffractive Optical Elements (DOEs) are ideal for any application where you require a highly visible pattern projected onto a surface. These DOEs are available in a variety of patterns including lines, crosses, parallel lines, circles, reticles, and grids. (See Specifications tab for pattern details.) They are composed of transparent polymeric materials (plastic). With the standard size of 8 mm diameter and 1mm-1.2mm thickness, these elements fit well into numerous standard laser modules or may be mounted outside the module housing.

Suppliers

Company
Product
Description
Supplier Links
Diffractive Optical Elements -  - Laserglow Technologies
Toronto, Ontario, Canada
Diffractive Optical Elements
Diffractive Optical Elements
Laserglow's OEM Diffractive Optical Elements (DOEs) are ideal for any application where you require a highly visible pattern projected onto a surface. These DOEs are available in a variety of patterns including lines, crosses, parallel lines, circles, reticles, and grids. (See Specifications tab for pattern details.) They are composed of transparent polymeric materials (plastic). With the standard size of 8 mm diameter and 1mm-1.2mm thickness, these elements fit well into numerous standard laser modules or may be mounted outside the module housing.

Laserglow's OEM Diffractive Optical Elements (DOEs) are ideal for any application where you require a highly visible pattern projected onto a surface. These DOEs are available in a variety of patterns including lines, crosses, parallel lines, circles, reticles, and grids. (See Specifications tab for pattern details.) They are composed of transparent polymeric materials (plastic). With the standard size of 8 mm diameter and 1mm-1.2mm thickness, these elements fit well into numerous standard laser modules or may be mounted outside the module housing.

Supplier's Site

Technical Specifications

  Laserglow Technologies
Product Category Diffraction Gratings
Product Name Diffractive Optical Elements
Grating Type Diffractive
Unlock Full Specs
to access all available technical data

Similar Products

Ruled Diffraction Grating, 12.5 x 25 mm, 750 nm, 13° Blaze, 600 g/mm - 33066FL01-350R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 600 grooves per mm (15240 grooves per inch)
View Details
Optics Grating - FRG-1200-1 - CASTECH, Inc.
Specs
Grating Design Spherical Reflection
Wavelength Range Infrared
View Details
Echelle Gratings -  - Thorlabs, Inc.
Thorlabs, Inc.
Specs
Grating Type Echelle
Grating Design Plane Reflection
Wavelength Range Ultraviolet; Visible; Infrared
View Details
Specs
Groove Frequency 50 grooves per mm (1270 grooves per inch)
View Details