Larson Electronics LLC 1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340K-184

Description
1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.
Datasheet
Description
1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340K-184 - Larson Electronics LLC
Kemp, TX, USA
1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340K-184
1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340K-184
1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1990 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340K-184 - Larson Electronics LLC
Kemp, TX, USA
1990 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340K-184
1990 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340K-184
1990 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1990 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1982 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340K-184 - Larson Electronics LLC
Kemp, TX, USA
1982 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340K-184
1982 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340K-184
1982 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1982 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1987 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340K-184 - Larson Electronics LLC
Kemp, TX, USA
1987 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340K-184
1987 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340K-184
1987 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1987 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number 340K-184
Product Name 1981 Mercury GRAND MARQUIS Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light Source - SMI-BL-20030-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Wavelength 625 nm (6250 Å)
View Details