Lansdale Semiconductor, Inc. 4-Bit Full Adder 54LS83A/E,F

Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.
Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Full Adder - 54LS83A/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Full Adder
54LS83A/E,F
4-Bit Full Adder 54LS83A/E,F
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Adders
Product Number 54LS83A/E,F
Product Name 4-Bit Full Adder
Basic Type Full Adder
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F283SC - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; Other; SOP16
Logic Family TTL
View Details
 - 5482W/R LF - Rochester Electronics
Rochester Electronics
Specs
Basic Type Full Adder
Package Type Other; CFP
View Details
Gated Full Adder - 5480/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Basic Type Full Adder
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details
SN74F283 4-Bit Binary Full Adders With Fast Carry - SN74F283D - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.5
View Details
2 suppliers