Lansdale Semiconductor, Inc. 4-Bit Binary Full Adder 5483/E,F

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Binary Full Adder - 5483/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Binary Full Adder
5483/E,F
4-Bit Binary Full Adder 5483/E,F
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

4-Bit Full Adder - 5483/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Full Adder
5483/E,F
4-Bit Full Adder 5483/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Logic Adders Logic Adders
Product Number 5483/E,F 5483/E,F
Product Name 4-Bit Binary Full Adder 4-Bit Full Adder
Basic Type Full Adder Full Adder
Function Binary
Supply Voltage 7 VDC 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 5482J/B - Rochester Electronics
Rochester Electronics
Specs
Basic Type Full Adder
Package Type DIP; Other; CDIP
View Details
SN54F283 4-Bit Binary Full Adders With Fast Carry - SNJ54F283FK - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.5
View Details
Adder (Independent Carry) - 4331/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Basic Type Half Adder
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details
 - 100182FC - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
Logic Family ECL
View Details