The 5400/7400 series of transistor-transisto
The 5400/7400 series of transistor-transisto
Lansdale Semiconductor, Inc. | Lansdale Semiconductor, Inc. | |
---|---|---|
Product Category | Logic Multiplexers | Logic Multiplexers |
Product Number | 54150/J,K | 54150/J,K |
Product Name | 16-Input Multiplexer | 16-Channel Data Selector/Multiplexer |
Supply Voltage | 7 V | 7 VDC |
Package Type | DIP (optional feature); Lead Flat Pack | DIP (optional feature); Lead Flat Pack |
Logic Family | TTL | TTL |
Number of Pins | 24 | 24 |