Lansdale Semiconductor, Inc. Dual 2-Bit Adder/Subtractor 10580/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-Bit Adder/Subtractor - 10580/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 2-Bit Adder/Subtractor
10580/E,F
Dual 2-Bit Adder/Subtractor 10580/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Arithmetic Logic Units (ALU)
Product Number 10580/E,F
Product Name Dual 2-Bit Adder/Subtractor
Number of Bits 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F381ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Programmable Logic Array - 82S100/Y - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP
Logic Family TTL
View Details
Arithmetic Logic Element - 8260/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Number of Pins 24
View Details
4-Bit Arithmetic Logic Unit - 54S181/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
View Details