Lake Shore Cryotronics, Inc. Cryogenic Temperature Sensor Cernox®

Description
Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting schemes, and they are also available in a chip form. They are easily mounted in packages designed for excellent heat transfer, yielding a characteristic thermal response time much faster than possible with bulk devices requiring strain-free mounting. Additionally, they have been proven very stable over repeated thermal cycling and under extended exposure to ionizing radiation. Cernox® Features Low magnetic field- induced errors Temperature range of 100 mK to 420 K (model dependent) High sensitivity at low temperatures and good sensitivity over a broad range Excellent resistance to ionizing radiation Bare die cryogenic temperature sensor with fast characteristic thermal response times: 1.5 ms at 4.2 K, 50 ms at 77 K Broad selection of models to meet your thermometry needs Excellent stability Non-magnetic package options available (AA, BC, BG, BR) Variety of packaging options
Request a Quote Datasheet
Description
Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting schemes, and they are also available in a chip form. They are easily mounted in packages designed for excellent heat transfer, yielding a characteristic thermal response time much faster than possible with bulk devices requiring strain-free mounting. Additionally, they have been proven very stable over repeated thermal cycling and under extended exposure to ionizing radiation. Cernox® Features Low magnetic field- induced errors Temperature range of 100 mK to 420 K (model dependent) High sensitivity at low temperatures and good sensitivity over a broad range Excellent resistance to ionizing radiation Bare die cryogenic temperature sensor with fast characteristic thermal response times: 1.5 ms at 4.2 K, 50 ms at 77 K Broad selection of models to meet your thermometry needs Excellent stability Non-magnetic package options available (AA, BC, BG, BR) Variety of packaging options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Temperature Sensor - Cernox® - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Cryogenic Temperature Sensor
Cernox®
Cryogenic Temperature Sensor Cernox®
Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting schemes, and they are also available in a chip form. They are easily mounted in packages designed for excellent heat transfer, yielding a characteristic thermal response time much faster than possible with bulk devices requiring strain-free mounting. Additionally, they have been proven very stable over repeated thermal cycling and under extended exposure to ionizing radiation. Cernox® Features Low magnetic field- induced errors Temperature range of 100 mK to 420 K (model dependent) High sensitivity at low temperatures and good sensitivity over a broad range Excellent resistance to ionizing radiation Bare die cryogenic temperature sensor with fast characteristic thermal response times: 1.5 ms at 4.2 K, 50 ms at 77 K Broad selection of models to meet your thermometry needs Excellent stability Non-magnetic package options available (AA, BC, BG, BR) Variety of packaging options

Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting schemes, and they are also available in a chip form. They are easily mounted in packages designed for excellent heat transfer, yielding a characteristic thermal response time much faster than possible with bulk devices requiring strain-free mounting. Additionally, they have been proven very stable over repeated thermal cycling and under extended exposure to ionizing radiation.

Cernox® Features

  • Low magnetic field- induced errors
  • Temperature range of 100 mK to 420 K (model dependent)
  • High sensitivity at low temperatures and good sensitivity over a broad range
  • Excellent resistance to ionizing radiation
  • Bare die cryogenic temperature sensor with fast characteristic thermal response times: 1.5 ms at 4.2 K, 50 ms at 77 K
  • Broad selection of models to meet your thermometry needs
  • Excellent stability
  • Non-magnetic package options available (AA, BC, BG, BR)
  • Variety of packaging options
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Cryogenic Equipment
Product Number Cernox®
Product Name Cryogenic Temperature Sensor
Unlock Full Specs
to access all available technical data

Similar Products