Labconco Corporation CentriVap Benchtop Centrifugal Vacuum Concentrator 7810038

Description
The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.
Description
The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

Suppliers

Company
Product
Description
Supplier Links
CentriVap Benchtop Centrifugal Vacuum Concentrator - 7810038 - Labconco Corporation
Kansas City, MO, USA
CentriVap Benchtop Centrifugal Vacuum Concentrator
7810038
CentriVap Benchtop Centrifugal Vacuum Concentrator 7810038
The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7810038
Product Name CentriVap Benchtop Centrifugal Vacuum Concentrator
Equipment Type Evaporator; Vacuum Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
FreeZone Plus 12 Liter Cascade Freeze Dry System - 7960047 - Labconco Corporation
Specs
Equipment Type Freeze Dryer
Applications / Materials Handled Solutions / Liquids
Temperature -119 F (-84 C)
View Details
Vibrating Fluid Bed Dryers -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Equipment Type Fluidized Bed Dryer; Vibratory Dryer
Applications / Materials Handled Material that Has a Wide Particle Size Distribution, Sluggish or Sticky Materials, Temperature Sensitive Materials, Fragile Materials
Dryer Size / Materials of Construction L = 10'-6" to 40'-6"; H = 1'-9" to 2'-6"; W = 2'-6" to 11'-3"
View Details
Can End Dryer -  - International Thermal Systems LLC.
International Thermal Systems LLC.
Specs
Equipment Type Belt Conveyor Dryer
Applications / Materials Handled Aluminum or Steel Can Ends
Temperature ? to 350 F (? to 177 C)
View Details