The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.
| Labconco Corporation | |
|---|---|
| Product Category | Evaporators |
| Product Number | 7810038 |
| Product Name | CentriVap Benchtop Centrifugal Vacuum Concentrator |
| Application | Chemical; Solvents |
| Type | Rotory |
| Materials of Construction | Up to 12" Diameter Centrifugal Chamber |
| Power Source | Electric |