Labconco Corporation Acid-Resistant CentiVap Centrifugal Vacuum Concentrator 7810016

Description
The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid, acetic acid, hydrobromic acd, ammonium hydroxide and sodium hydroxide. Exclusive features include: Teflon-coated aluminum chamber with Hastelloy shaft; ceramic ball bearings; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.
Description
The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid, acetic acid, hydrobromic acd, ammonium hydroxide and sodium hydroxide. Exclusive features include: Teflon-coated aluminum chamber with Hastelloy shaft; ceramic ball bearings; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

Suppliers

Company
Product
Description
Supplier Links
Acid-Resistant CentiVap Centrifugal Vacuum Concentrator - 7810016 - Labconco Corporation
Kansas City, MO, USA
Acid-Resistant CentiVap Centrifugal Vacuum Concentrator
7810016
Acid-Resistant CentiVap Centrifugal Vacuum Concentrator 7810016
The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid, acetic acid, hydrobromic acd, ammonium hydroxide and sodium hydroxide. Exclusive features include: Teflon-coated aluminum chamber with Hastelloy shaft; ceramic ball bearings; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid, acetic acid, hydrobromic acd, ammonium hydroxide and sodium hydroxide. Exclusive features include: Teflon-coated aluminum chamber with Hastelloy shaft; ceramic ball bearings; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7810016
Product Name Acid-Resistant CentiVap Centrifugal Vacuum Concentrator
Equipment Type Evaporator; Centrifugal Dryer; Vacuum Dryer
Applications / Materials Handled Chemicals / Fertilizers; Pharmaceutical; Corrosive Solvents
Temperature 33.8 to 212 F (1.0000 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

PowerDry™ Drying System -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
TorusDisc® Paddle Dryer -  - Bepex International LLC
Bepex International LLC
Specs
Equipment Type Paddle / Agitator Dryer
View Details
FreeZone 4.5 Liter Benchtop Freeze Dry System - 7750061 - Labconco Corporation
Specs
Equipment Type Freeze Dryer
Applications / Materials Handled Solutions / Liquids
Temperature -58 F (-50 C)
View Details