Labconco Corporation FreeZone 4.5 Liter Benchtop Freeze Dry System 7750020

Description
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. This model is not for use with samples containing acetonitrile. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a permanently-installe d 10-port stainless steel drying chamber and stainless steel collector chamber and coil.
Description
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. This model is not for use with samples containing acetonitrile. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a permanently-installe d 10-port stainless steel drying chamber and stainless steel collector chamber and coil.

Suppliers

Company
Product
Description
Supplier Links
FreeZone 4.5 Liter Benchtop Freeze Dry System - 7750020 - Labconco Corporation
Kansas City, MO, USA
FreeZone 4.5 Liter Benchtop Freeze Dry System
7750020
FreeZone 4.5 Liter Benchtop Freeze Dry System 7750020
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. This model is not for use with samples containing acetonitrile. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a permanently-installe d 10-port stainless steel drying chamber and stainless steel collector chamber and coil.

FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. This model is not for use with samples containing acetonitrile. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.

Features a permanently-installed 10-port stainless steel drying chamber and stainless steel collector chamber and coil.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7750020
Product Name FreeZone 4.5 Liter Benchtop Freeze Dry System
Equipment Type Freeze Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Process Dryer - WaveMix Mini - Marion Process Solutions
Marion Process Solutions
Specs
Equipment Type Paddle / Agitator Dryer
Applications / Materials Handled Free Flowing Powders / Granules; Foods / Grains
Heat Source RF / Microwave / Dielectric
View Details
Fluid Bed Dryer - TG 200 - Retsch, Inc.
Specs
Equipment Type Fluidized Bed Dryer
Applications / Materials Handled Fibers / Flakes; Chemicals / Fertilizers; Construction Materials / Cement; Foods / Grains; Pharmaceutical; Power / Coal and Coke; Waste / Sludge; Wood / Wood Products; Cellulose, leather, compost, splints
Temperature 104 to 302 F (40 to 150 C)
View Details
Rotary Dryer Modules -  - HiTemp Technology Corporation
HiTemp Technology Corporation
Specs
Equipment Type Rotary Dryer (Internal Drum); Screw / Auger Conveyor Dryer
Applications / Materials Handled Waste / Sludge
Evaporation Rate 110 lbs/hr (500 kg/hr)
View Details