With the smallest footprint available, the new CentriVap micro IR Vacuum Concentrator fits in tight spaces and is ideal for small throughput in molecular biology, proteomics, genomics, genetics, cell biology and drug discovery labs. Weighing only 20 pounds, this personal-sized concentrator may be easily transported from lab to lab.
Everything about the CentriVap micro IR is small except its many features. Its transparent infrared (IR) glass lid directs heat to the samples to speed evaporation and reduces cross contamination from condensation. The CentriVap micro IR includes a rotor for twenty-four small samples, a CentriZap micro IR strobe light to view samples while the rotor is spinning, an built-in diaphragm pump and glass trap everything you need to start concentrating. Simply plug it in and it's ready to use.
| Labconco Corporation | |
|---|---|
| Product Category | Evaporators |
| Product Number | 7701020 |
| Product Name | CentriVap micro IR Vacuum Concentrator |
| Application | Chemical |
| Type | Rotory |
| Materials of Construction | Up to 12" Diameter Centrifugal Chamber |
| Power Source | Electric |