Labconco Corporation FreeZone Plus 2.5 Liter Benchtop Cascade Freeze Dry System 7670070

Description
FreeZone Plus 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact design fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp and 1/3 hp dual refrigeration systems; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; rubber feet; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).
Description
FreeZone Plus 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact design fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp and 1/3 hp dual refrigeration systems; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; rubber feet; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

Suppliers

Company
Product
Description
Supplier Links
FreeZone Plus 2.5 Liter Benchtop Cascade Freeze Dry System - 7670070 - Labconco Corporation
Kansas City, MO, USA
FreeZone Plus 2.5 Liter Benchtop Cascade Freeze Dry System
7670070
FreeZone Plus 2.5 Liter Benchtop Cascade Freeze Dry System 7670070
FreeZone Plus 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact design fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp and 1/3 hp dual refrigeration systems; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; rubber feet; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

FreeZone Plus 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact design fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp and 1/3 hp dual refrigeration systems; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; rubber feet; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7670070
Product Name FreeZone Plus 2.5 Liter Benchtop Cascade Freeze Dry System
Equipment Type Freeze Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Remote Blower Drying System - RMB-03 - Air Control Industries Inc.
Air Control Industries Inc.
Specs
Equipment Type Impingement Dryer
Applications / Materials Handled Discrete Parts / Products; Bottles and Cans
Heat Source Direct / Convection
View Details
RENU™ -  - GTF Technologies
GTF Technologies
Specs
Equipment Type Dries & Mills Simultaneously
Applications / Materials Handled Foods / Grains
Heat Source Electric
View Details