Labconco Corporation FreeZone Triad Freeze Dry System 7400060

Description
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85° C (-121° F) for processing samples with low eutectic points. Upright stainless steel collector coil removes 1.84 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Fluid temperature may be set from -55° C to +50° C (-67° to +122° F) or to pre-freeze shelf temperature of -75° C (-103° F). The microprocessor controls circulating fluid temperature to ±1° C of set point. Features brushed stainless steel and glacier white epoxy coated steel exterior with a large acrylic door that enables you to view samples without interrupting freeze dry cycle and includes 12.4" w x 14.5" d (31.5 cm x 36.8 cm) processing shelf. Spacing between the shelf and top of the chamber accommodates containers with stoppers up to a maximum height of 148 mm and minimum height of 31 mm. The Triad includes a pneumatic stoppering mechanism that inflates the diaphragm and lowers the stoppering platen above the shelf. No compressed gas is required. One sample probe monitors sample temperature. Also included are four left-side mounted neoprene valve ports. Microprocessor-contr olled temperature programming from -55° C to +50° C (-67° to +122° F) during ramping and holding and -75° C (-103° F) during pre-freezing; and memory to store five programs, each with a pre-freeze segment plus five additional segments, for repetition of identical protocols. Red LED Alarm indicator that flashes and beeper sounds to indicate that an abnormal system event has occurred, including: shelf temperature variation more than ±2° C as measured by the shelf temperature sensor, collector temperature above -40° C, vacuum pressure changes more than 0.500 mBar, shelf temperature outside of set point during ramping, power failure, unevenly loaded shelf during stoppering, and service vacuum pump (after 1000 hours of vacuum use). Alarm messages are displayed on the LCD. The alarm mutes after one minute.
Description
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85° C (-121° F) for processing samples with low eutectic points. Upright stainless steel collector coil removes 1.84 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Fluid temperature may be set from -55° C to +50° C (-67° to +122° F) or to pre-freeze shelf temperature of -75° C (-103° F). The microprocessor controls circulating fluid temperature to ±1° C of set point. Features brushed stainless steel and glacier white epoxy coated steel exterior with a large acrylic door that enables you to view samples without interrupting freeze dry cycle and includes 12.4" w x 14.5" d (31.5 cm x 36.8 cm) processing shelf. Spacing between the shelf and top of the chamber accommodates containers with stoppers up to a maximum height of 148 mm and minimum height of 31 mm. The Triad includes a pneumatic stoppering mechanism that inflates the diaphragm and lowers the stoppering platen above the shelf. No compressed gas is required. One sample probe monitors sample temperature. Also included are four left-side mounted neoprene valve ports. Microprocessor-contr olled temperature programming from -55° C to +50° C (-67° to +122° F) during ramping and holding and -75° C (-103° F) during pre-freezing; and memory to store five programs, each with a pre-freeze segment plus five additional segments, for repetition of identical protocols. Red LED Alarm indicator that flashes and beeper sounds to indicate that an abnormal system event has occurred, including: shelf temperature variation more than ±2° C as measured by the shelf temperature sensor, collector temperature above -40° C, vacuum pressure changes more than 0.500 mBar, shelf temperature outside of set point during ramping, power failure, unevenly loaded shelf during stoppering, and service vacuum pump (after 1000 hours of vacuum use). Alarm messages are displayed on the LCD. The alarm mutes after one minute.

Suppliers

Company
Product
Description
Supplier Links
FreeZone Triad Freeze Dry System - 7400060 - Labconco Corporation
Kansas City, MO, USA
FreeZone Triad Freeze Dry System
7400060
FreeZone Triad Freeze Dry System 7400060
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85° C (-121° F) for processing samples with low eutectic points. Upright stainless steel collector coil removes 1.84 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Fluid temperature may be set from -55° C to +50° C (-67° to +122° F) or to pre-freeze shelf temperature of -75° C (-103° F). The microprocessor controls circulating fluid temperature to ±1° C of set point. Features brushed stainless steel and glacier white epoxy coated steel exterior with a large acrylic door that enables you to view samples without interrupting freeze dry cycle and includes 12.4" w x 14.5" d (31.5 cm x 36.8 cm) processing shelf. Spacing between the shelf and top of the chamber accommodates containers with stoppers up to a maximum height of 148 mm and minimum height of 31 mm. The Triad includes a pneumatic stoppering mechanism that inflates the diaphragm and lowers the stoppering platen above the shelf. No compressed gas is required. One sample probe monitors sample temperature. Also included are four left-side mounted neoprene valve ports. Microprocessor-contr olled temperature programming from -55° C to +50° C (-67° to +122° F) during ramping and holding and -75° C (-103° F) during pre-freezing; and memory to store five programs, each with a pre-freeze segment plus five additional segments, for repetition of identical protocols. Red LED Alarm indicator that flashes and beeper sounds to indicate that an abnormal system event has occurred, including: shelf temperature variation more than ±2° C as measured by the shelf temperature sensor, collector temperature above -40° C, vacuum pressure changes more than 0.500 mBar, shelf temperature outside of set point during ramping, power failure, unevenly loaded shelf during stoppering, and service vacuum pump (after 1000 hours of vacuum use). Alarm messages are displayed on the LCD. The alarm mutes after one minute.

FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer.

The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85° C (-121° F) for processing samples with low eutectic points. Upright stainless steel collector coil removes 1.84 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Fluid temperature may be set from -55° C to +50° C (-67° to +122° F) or to pre-freeze shelf temperature of -75° C (-103° F). The microprocessor controls circulating fluid temperature to ±1° C of set point. Features brushed stainless steel and glacier white epoxy coated steel exterior with a large acrylic door that enables you to view samples without interrupting freeze dry cycle and includes 12.4" w x 14.5" d (31.5 cm x 36.8 cm) processing shelf. Spacing between the shelf and top of the chamber accommodates containers with stoppers up to a maximum height of 148 mm and minimum height of 31 mm.

The Triad includes a pneumatic stoppering mechanism that inflates the diaphragm and lowers the stoppering platen above the shelf. No compressed gas is required.

One sample probe monitors sample temperature. Also included are four left-side mounted neoprene valve ports.

Microprocessor-controlled temperature programming from -55° C to +50° C (-67° to +122° F) during ramping and holding and -75° C (-103° F) during pre-freezing; and memory to store five programs, each with a pre-freeze segment plus five additional segments, for repetition of identical protocols. Red LED Alarm indicator that flashes and beeper sounds to indicate that an abnormal system event has occurred, including: shelf temperature variation more than ±2° C as measured by the shelf temperature sensor, collector temperature above -40° C, vacuum pressure changes more than 0.500 mBar, shelf temperature outside of set point during ramping, power failure, unevenly loaded shelf during stoppering, and service vacuum pump (after 1000 hours of vacuum use). Alarm messages are displayed on the LCD. The alarm mutes after one minute.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7400060
Product Name FreeZone Triad Freeze Dry System
Equipment Type Freeze Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Solidaire® Drying System -  - Bepex International LLC
Bepex International LLC
Specs
Equipment Type Paddle / Agitator Dryer
View Details
FreeZone 12 Liter Console Freeze Dry System - 7759040 - Labconco Corporation
Specs
Equipment Type Freeze Dryer
Applications / Materials Handled Solutions / Liquids
Temperature -58 F (-50 C)
View Details