Labconco Corporation FreeZone Plus 4.5 Liter Cascade Console Freeze Dry System 7387021

Description
FreeZone 4.5 Liter Cascade Console Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a 12-port stainless steel drying chamber.
Description
FreeZone 4.5 Liter Cascade Console Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a 12-port stainless steel drying chamber.

Suppliers

Company
Product
Description
Supplier Links
FreeZone Plus 4.5 Liter Cascade Console Freeze Dry System - 7387021 - Labconco Corporation
Kansas City, MO, USA
FreeZone Plus 4.5 Liter Cascade Console Freeze Dry System
7387021
FreeZone Plus 4.5 Liter Cascade Console Freeze Dry System 7387021
FreeZone 4.5 Liter Cascade Console Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a 12-port stainless steel drying chamber.

FreeZone 4.5 Liter Cascade Console Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a 12-port stainless steel drying chamber.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7387021
Product Name FreeZone Plus 4.5 Liter Cascade Console Freeze Dry System
Equipment Type Freeze Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Therma Screw® Dryer -  - Bepex International LLC
Bepex International LLC
Specs
Equipment Type Screw / Auger Conveyor Dryer
View Details
FreeZone -105°C 4.5 Liter Benchtop Freeze Dry System - 7382033 - Labconco Corporation
Specs
Equipment Type Freeze Dryer
Applications / Materials Handled Solutions / Liquids
Temperature -157 F (-105 C)
View Details