Labconco Corporation FreeZone Plus 4.5 Liter Cascade Benchtop Freeze Dry System 7386041

Description
FreeZone 4.5 Liter Cascade Benchtop Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a 12-port stainless steel drying chamber and Teflon-coated collector coil and chamber. FreeZone Plus 4.5 Liter Freeze Dry System, 208/230V, 60 Hz
Description
FreeZone 4.5 Liter Cascade Benchtop Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a 12-port stainless steel drying chamber and Teflon-coated collector coil and chamber. FreeZone Plus 4.5 Liter Freeze Dry System, 208/230V, 60 Hz

Suppliers

Company
Product
Description
Supplier Links
FreeZone Plus 4.5 Liter Cascade Benchtop Freeze Dry System - 7386041 - Labconco Corporation
Kansas City, MO, USA
FreeZone Plus 4.5 Liter Cascade Benchtop Freeze Dry System
7386041
FreeZone Plus 4.5 Liter Cascade Benchtop Freeze Dry System 7386041
FreeZone 4.5 Liter Cascade Benchtop Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a 12-port stainless steel drying chamber and Teflon-coated collector coil and chamber. FreeZone Plus 4.5 Liter Freeze Dry System, 208/230V, 60 Hz

FreeZone 4.5 Liter Cascade Benchtop Freeze Dry System is designed for light aqueous sample loads with low eutectic points. Removes over 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a 12-port stainless steel drying chamber and Teflon-coated collector coil and chamber.

FreeZone Plus 4.5 Liter Freeze Dry System, 208/230V, 60 Hz

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7386041
Product Name FreeZone Plus 4.5 Liter Cascade Benchtop Freeze Dry System
Equipment Type Freeze Dryer
Unlock Full Specs
to access all available technical data