Labconco Corporation Refrigerated CentriVap CentrifugalVacuum Concentrator 7310041

Description
The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C, protecting delicate samples from heat during the evaporation process; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT or PRECOOL button to reach set point temperature; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.
Description
The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C, protecting delicate samples from heat during the evaporation process; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT or PRECOOL button to reach set point temperature; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

Suppliers

Company
Product
Description
Supplier Links
Refrigerated CentriVap CentrifugalVacuum Concentrator - 7310041 - Labconco Corporation
Kansas City, MO, USA
Refrigerated CentriVap CentrifugalVacuum Concentrator
7310041
Refrigerated CentriVap CentrifugalVacuum Concentrator 7310041
The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C, protecting delicate samples from heat during the evaporation process; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT or PRECOOL button to reach set point temperature; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C, protecting delicate samples from heat during the evaporation process; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT or PRECOOL button to reach set point temperature; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7310041
Product Name Refrigerated CentriVap CentrifugalVacuum Concentrator
Equipment Type Evaporator; Centrifugal Dryer; Vacuum Dryer
Applications / Materials Handled Chemicals / Fertilizers; Pharmaceutical; Temperature-sensitive
Temperature 24.8 to 212 F (-4 to 100 C)
Energy Output / Consumption 230 V, 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PowerDry™ Drying System -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
FreeZone 6 Liter Console Freeze Dry System - 7758544 - Labconco Corporation
Specs
Equipment Type Freeze Dryer
Applications / Materials Handled Solutions / Liquids
Temperature -58 F (-50 C)
View Details
IPA VaporDryer -  - JST Manufacturing, Inc.
JST Manufacturing, Inc.
View Details
Dryer for Metallization Pastes - DRITECH™ - Despatch - ITW EAE
Specs
Equipment Type Belt Conveyor Dryer
Applications / Materials Handled Pastes
Temperature 752 F (400 C)
View Details