Labconco Corporation 6' Purifier Cell Logic Class II Safety Cabinet 3461040

Description
Purifier Cell Logic Class II ,Type B2 Biological Safety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biological safety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. The Temp-Zone package option includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.
Description
Purifier Cell Logic Class II ,Type B2 Biological Safety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biological safety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. The Temp-Zone package option includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Suppliers

Company
Product
Description
Supplier Links
6' Purifier Cell Logic Class II Safety Cabinet - 3461040 - Labconco Corporation
Kansas City, MO, USA
6' Purifier Cell Logic Class II Safety Cabinet
3461040
6' Purifier Cell Logic Class II Safety Cabinet 3461040
Purifier Cell Logic Class II ,Type B2 Biological Safety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biological safety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. The Temp-Zone package option includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Purifier Cell Logic Class II ,Type B2 Biological Safety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment.

This biological safety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. The Temp-Zone package option includes a temperature-controlled area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3461040
Product Name 6' Purifier Cell Logic Class II Safety Cabinet
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 99.99 %
Unlock Full Specs
to access all available technical data

Similar Products

Class III Biosafety Cabinet - IsoGARD® - Baker
Specs
Cabinet Type Class III
Exhausted Air 100 %
View Details
Downdraft Latent Print Dusting Station - ACDDS24 - AirClean Systems
Specs
Width 24 inch (610 mm)
Depth 15 inch (381 mm)
Height 14 inch (356 mm)
View Details
4' Purifier Logic Biosafety Cabinet - 3440824 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Animal Handling Biological Safety Cabinet, Class II, Type A2 - LabGard® ES NU-677 - NuAire, Inc.
Specs
Width 46.38 to 70.39 inch (1178 to 1788 mm)
Depth 25 inch (635 mm)
Height 27.99 inch (711 mm)
View Details