Labconco Corporation 6' Purifier Cell Logic Biosafety Cabinet 3460936

Description
This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. The Temp-Zone package option includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature.
Description
This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. The Temp-Zone package option includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature.

Suppliers

Company
Product
Description
Supplier Links
6' Purifier Cell Logic Biosafety Cabinet - 3460936 - Labconco Corporation
Kansas City, MO, USA
6' Purifier Cell Logic Biosafety Cabinet
3460936
6' Purifier Cell Logic Biosafety Cabinet 3460936
This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. The Temp-Zone package option includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature.

This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%. The Temp-Zone package option includes a temperature-controlled area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3460936
Product Name 6' Purifier Cell Logic Biosafety Cabinet
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Ductless Endoscopy Workstation - AC648C - AirClean Systems
Specs
Width 48 inch (1219 mm)
Depth 24 inch (610 mm)
Height 32 inch (813 mm)
View Details
Class III Biosafety Cabinet - IsoGARD® - Baker
Specs
Cabinet Type Class III
Exhausted Air 100 %
View Details
6' Purifier Logic Biosafety Cabinet - 3460826 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Biological Safety Cabinet, Class II, Type A2 - LabGard® ES AIR NU-543 - NuAire, Inc.
Specs
Inflow Velocity 105 SFPM (53.34 cm/s)
Width 41.61 to 77.64 inch (1057 to 1972 mm)
Depth 31.46 inch (799 mm)
View Details