Adjustable arms accommodate larger patients, a knob on each arm allows for infinite adjustment of arm height from chair seat of 8.20"-13.20"; a knob on each arm allows infinite adjustment of arm depth from chair back of 18.40"-21.40"; type 304 stainless steel foot rest provides support for shorter patients; hinged arms may be lifted to upright vertical positions for easy chair entry and exit; wider chair frame accommodates larger individuals and provides a more stable base; chair seat is constructed of strong, scratch resistant, nylon-filled molded polyester; chair frame is constructed of dry powder epoxy-coated one-inch square tubular steel with molded urethane padded arms with integral coating; weight capacity is 700 lbs.; Epoxy-coated storage cabinet with laminate top includes one slide-out tray of high impact ABS plastic; bracket and hardware are provided to mount the interchangeable cabinet on right or left side of chair. Vinyl meets flame resistance compliance FMVSS-302, California 117 Sect. E, BIFMA Class A and UFAC Class 1. Some assembly is required. Includes a 10 year limited warranty including parts and labor.
| Labconco Corporation | |
|---|---|
| Product Category | Furniture |
| Product Number | 1132201 |
| Product Name | Bariatric Blood Drawing Chair with Cabinet |