LabChem Inc. SODIUM HYDROXIDE 20% W/V LC240902

Description
SODIUM HYDROXIDE 20% W/V-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
SODIUM HYDROXIDE 20% W/V-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
SODIUM HYDROXIDE 20% W/V - LC240902 - LabChem Inc.
Pittsburgh, PA, USA
SODIUM HYDROXIDE 20% W/V
LC240902
SODIUM HYDROXIDE 20% W/V LC240902
SODIUM HYDROXIDE 20% W/V-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

SODIUM HYDROXIDE 20% W/V-1L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC240902
Product Name SODIUM HYDROXIDE 20% W/V
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238218 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
11-MERCAPTOUNDECYLTRIMETHOXYSILANE, 95% - SIM6480.0 - Gelest, Inc.
Specs
Chemical Formula C 1 4 H 3 2 O 3 SSi
CAS Number 877593-17-4
Purity 95 %
View Details
Cobalt Chloride 2% Aqueous - S2466 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Cobalt Chloride 2% Aqueous
State of Matter Liquids
View Details