LabChem Inc. POTASSIUM HYDROXIDE, 1.0N (1.0M) LC193501

Description
POTASSIUM HYDROXIDE, 1.0N (1.0M)-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
POTASSIUM HYDROXIDE, 1.0N (1.0M)-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
POTASSIUM HYDROXIDE, 1.0N (1.0M) - LC193501 - LabChem Inc.
Pittsburgh, PA, USA
POTASSIUM HYDROXIDE, 1.0N (1.0M)
LC193501
POTASSIUM HYDROXIDE, 1.0N (1.0M) LC193501
POTASSIUM HYDROXIDE, 1.0N (1.0M)-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

POTASSIUM HYDROXIDE, 1.0N (1.0M)-500ML
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC193501
Product Name POTASSIUM HYDROXIDE, 1.0N (1.0M)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238194 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
BIS(TRIMETHYLSILYL)SULFUR DIIMIDE, 92% - SIB1872.0 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 8 N 2 SSi 2
CAS Number 18156-25-7
Purity 92 %
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
Old Bridge Chemicals, Inc.
Specs
Type Solid State
Chemical Name Copper Carbonate
Chemical Formula CuCO3 x Cu(OH)2
View Details