LabChem Inc. HYDROCHLORIC ACID 50% V/V (1+1) LC151306

Description
HYDROCHLORIC ACID 50% V/V (1+1)-10L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
HYDROCHLORIC ACID 50% V/V (1+1)-10L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
HYDROCHLORIC ACID 50% V/V (1+1) - LC151306 - LabChem Inc.
Pittsburgh, PA, USA
HYDROCHLORIC ACID 50% V/V (1+1)
LC151306
HYDROCHLORIC ACID 50% V/V (1+1) LC151306
HYDROCHLORIC ACID 50% V/V (1+1)-10L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

HYDROCHLORIC ACID 50% V/V (1+1)-10L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC151306
Product Name HYDROCHLORIC ACID 50% V/V (1+1)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 2.00 - 238273 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid, and Glycine
View Details
S-(OCTANOYL)MERCAPTOPROPYLTRIETHOXYSILANE - SIO6704.0 - Gelest, Inc.
Specs
Chemical Formula C 1 7 H 3 6 O 4 SSi
CAS Number 220727-26-4
Flash Point 349 F (176 C)
View Details
Potassium Permanganate 0.5% Aqueous - s263 - Poly Scientific
Specs
Chemical Name Potassium Permanganate 0.5% Aqueous
State of Matter Liquids
View Details