LabChem Inc. EDTA, 0.25M (0.5N) LC139102

Description
EDTA, 0.25M (0.5N)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
EDTA, 0.25M (0.5N)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
EDTA, 0.25M (0.5N) - LC139102 - LabChem Inc.
Pittsburgh, PA, USA
EDTA, 0.25M (0.5N)
LC139102
EDTA, 0.25M (0.5N) LC139102
EDTA, 0.25M (0.5N)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

EDTA, 0.25M (0.5N)-1L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC139102
Product Name EDTA, 0.25M (0.5N)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238223 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
LEAD FLUORIDE 99.9% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula PbF2
CAS Number 7783-46-2
State of Matter Powders
View Details
Tribasic Calcium Phosphate FCC, Low HM Ultrafine Powder - 2169 - Jost Chemical USA
Specs
Chemical Name Tribasic Calcium Phosphate FCC, Low HM Ultrafine Powder
Chemical Formula Ca5(OH)(PO4)3
CAS Number 12167-74-7
View Details
Specialty Chemicals -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
State of Matter Powders
View Details