LabChem Inc. AMMONIUM HYDROXIDE, 1.0N (1.0M) LC110802

Description
AMMONIUM HYDROXIDE, 1.0N (1.0M)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
AMMONIUM HYDROXIDE, 1.0N (1.0M)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
AMMONIUM HYDROXIDE, 1.0N (1.0M) - LC110802 - LabChem Inc.
Pittsburgh, PA, USA
AMMONIUM HYDROXIDE, 1.0N (1.0M)
LC110802
AMMONIUM HYDROXIDE, 1.0N (1.0M) LC110802
AMMONIUM HYDROXIDE, 1.0N (1.0M)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

AMMONIUM HYDROXIDE, 1.0N (1.0M)-1L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC110802
Product Name AMMONIUM HYDROXIDE, 1.0N (1.0M)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238922 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Medical Isotopes, Inc.
Specs
Chemical Formula H * NO 3 40% solution
CAS Number 43625-06-5
View Details
DIETHYLDIETHOXYSILANE - SID3404.0 - Gelest, Inc.
Specs
Chemical Formula C 8 H 2 0 O 2 Si
CAS Number 5021-93-2
Flash Point 109 F (43 C)
View Details