The reliable and versatile Inverters from LTI provide clean, uninterruptible AC Power to loads such as; central phone systems, PCs, test equipment, alarm monitors, and other critical AC powered devices. The space saving rack mount inverter design is well suited for sensitive telecommunication and data processing installations. The robust inverters can also power more demanding loads such as motors, rectifiers, switch mode power supplies and nonlinear loads.
The Series 1000 inverter is a highly efficient and cost-effective
solution for your power problems. Our continuous on-line inverter
design utilizes an internal static switch to insures maximum critical
load protection. Our rack mount NEMA1 enclosures mount easily
into a standard 19” or 23” rack and may also be floor mounted.
Each model can be custom built with a variety of Input and Output
voltages to choose from. The Series 1000 inverters are designed
for use with 24V, 48V, and 120V external battery links.
Features
| LTI Power Systems, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Series 1000 |
| Product Name | Inverters |
| Type | AC Power Source; DC/AC Inverter; Solar Inverter |
| Form Factor | Rack Mount |
| Applications | Telecommunications |
| AC Output Voltage | 120.0 volts |
| Output Frequency | 5.00E-5 to 6.00E-5 MHz |